Capital Lighting, Inc. 3681NI Semi-Flush Mts.-Bowl Style 721341

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199032 Category: Semi-Flush Glass: Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199032 Category: Semi-Flush Glass: Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3681NI Semi-Flush Mts.-Bowl Style - 721341 - Capital Lighting, Inc.
Columbus, OH, USA
3681NI Semi-Flush Mts.-Bowl Style
721341
3681NI Semi-Flush Mts.-Bowl Style 721341
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199032 Category: Semi-Flush Glass: Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.5
Product Name: Two Light Semi Flush
UPC: 783927199032
Category: Semi-Flush
Glass: Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721341
Product Name 3681NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details