Capital Lighting, Inc. 1724LBZ Mid. Chandeliers-Glass Up 721329

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Liberty Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927199551 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Liberty Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927199551 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
1724LBZ Mid. Chandeliers-Glass Up - 721329 - Capital Lighting, Inc.
Columbus, OH, USA
1724LBZ Mid. Chandeliers-Glass Up
721329
1724LBZ Mid. Chandeliers-Glass Up 721329
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Liberty Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927199551 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Liberty Bronze
Weight: 18
Product Name: Five Light Chandelier
UPC: 783927199551
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721329
Product Name 1724LBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details