Capital Lighting, Inc. 3321LBZ Pendants-Bowl Style 721326

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927199575 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927199575 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
3321LBZ Pendants-Bowl Style - 721326 - Capital Lighting, Inc.
Columbus, OH, USA
3321LBZ Pendants-Bowl Style
721326
3321LBZ Pendants-Bowl Style 721326
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927199575 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lincoln Bronze
Weight: 18
Product Name: Three Light Inverted Pendant
UPC: 783927199575
Category: Inverted Pendant
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721326
Product Name 3321LBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details