Capital Lighting, Inc. 1726LBZ Large Chandeliers-Glass Shade 721320

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Liberty Bronze Weight: 55 Product Name: 15 Light Chandelier UPC: 783927199636 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Liberty Bronze Weight: 55 Product Name: 15 Light Chandelier UPC: 783927199636 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
1726LBZ Large Chandeliers-Glass Shade - 721320 - Capital Lighting, Inc.
Columbus, OH, USA
1726LBZ Large Chandeliers-Glass Shade
721320
1726LBZ Large Chandeliers-Glass Shade 721320
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 40.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Liberty Bronze Weight: 55 Product Name: 15 Light Chandelier UPC: 783927199636 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 40.50
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Liberty Bronze
Weight: 55
Product Name: 15 Light Chandelier
UPC: 783927199636
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721320
Product Name 1726LBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details