Capital Lighting, Inc. 9649CV Exterior -Wall Mount 721239

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927178341 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927178341 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9649CV Exterior -Wall Mount - 721239 - Capital Lighting, Inc.
Columbus, OH, USA
9649CV Exterior -Wall Mount
721239
9649CV Exterior -Wall Mount 721239
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927178341 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Canyon View
Weight: 2.05
Product Name: One Light Outdoor Fixture
UPC: 783927178341
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721239
Product Name 9649CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details