Capital Lighting, Inc. 9867AGZ Flush Mounts-Bowl Style 721233

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927133906 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927133906 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9867AGZ Flush Mounts-Bowl Style - 721233 - Capital Lighting, Inc.
Columbus, OH, USA
9867AGZ Flush Mounts-Bowl Style
721233
9867AGZ Flush Mounts-Bowl Style 721233
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927133906 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Bronze
Weight: 5
Product Name: Two Light Outdoor Fixture
UPC: 783927133906
Category: Outdoor Ceiling
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721233
Product Name 9867AGZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details