Capital Lighting, Inc. 1698PRZ Large Chandeliers-Glass Shade 721197

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Parisian Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927198691 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 36.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Parisian Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927198691 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 36.5``

Suppliers

Company
Product
Description
Supplier Links
1698PRZ Large Chandeliers-Glass Shade - 721197 - Capital Lighting, Inc.
Columbus, OH, USA
1698PRZ Large Chandeliers-Glass Shade
721197
1698PRZ Large Chandeliers-Glass Shade 721197
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Parisian Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927198691 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 36.5``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Parisian Bronze
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927198691
Category: Chandeliers
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 36.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721197
Product Name 1698PRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details