Capital Lighting, Inc. 6898PRZ Sconces-Single Glass 721195

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927198769 Category: Wall Fixtures Glass: Honey etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927198769 Category: Wall Fixtures Glass: Honey etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6898PRZ Sconces-Single Glass - 721195 - Capital Lighting, Inc.
Columbus, OH, USA
6898PRZ Sconces-Single Glass
721195
6898PRZ Sconces-Single Glass 721195
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927198769 Category: Wall Fixtures Glass: Honey etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Parisian Bronze
Weight: 4
Product Name: One Light Wall Fixture
UPC: 783927198769
Category: Wall Fixtures
Glass: Honey etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721195
Product Name 6898PRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details