Capital Lighting, Inc. 3498PRZ Mini Pendants-Rod 721191

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198721 Category: Mini Pendants Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198721 Category: Mini Pendants Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3498PRZ Mini Pendants-Rod - 721191 - Capital Lighting, Inc.
Columbus, OH, USA
3498PRZ Mini Pendants-Rod
721191
3498PRZ Mini Pendants-Rod 721191
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Parisian Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198721 Category: Mini Pendants Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Parisian Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927198721
Category: Mini Pendants
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721191
Product Name 3498PRZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details