Capital Lighting, Inc. 65274 Island/Pool Table-3 Light Bar 721151

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Oiled Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927207782 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Oiled Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927207782 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65274 Island/Pool Table-3 Light Bar - 721151 - Capital Lighting, Inc.
Columbus, OH, USA
65274 Island/Pool Table-3 Light Bar
721151
65274 Island/Pool Table-3 Light Bar 721151
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Oiled Bronze Weight: 12 Product Name: Three Light Island Pendant UPC: 783927207782 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Oiled Bronze
Weight: 12
Product Name: Three Light Island Pendant
UPC: 783927207782
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721151
Product Name 65274 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details