Capital Lighting, Inc. 9028TZ Exterior -Wall Mount 721149

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927194259 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927194259 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9028TZ Exterior -Wall Mount - 721149 - Capital Lighting, Inc.
Columbus, OH, USA
9028TZ Exterior -Wall Mount
721149
9028TZ Exterior -Wall Mount 721149
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927194259 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 3.75
Product Name: One Light Outdoor Fixture
UPC: 783927194259
Category: Outdoor Wall Bracket
Glass: Seeded
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721149
Product Name 9028TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details