Capital Lighting, Inc. 9029BK Exterior -Wall Mount 721147

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927198066 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927198066 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9029BK Exterior -Wall Mount - 721147 - Capital Lighting, Inc.
Columbus, OH, USA
9029BK Exterior -Wall Mount
721147
9029BK Exterior -Wall Mount 721147
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927198066 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 6.75
Product Name: One Light Outdoor Fixture
UPC: 783927198066
Category: Outdoor Wall Bracket
Glass: Seeded
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721147
Product Name 9029BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details