Capital Lighting, Inc. 9030TZ Exterior -Wall Mount 721143

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193795 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193795 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9030TZ Exterior -Wall Mount - 721143 - Capital Lighting, Inc.
Columbus, OH, USA
9030TZ Exterior -Wall Mount
721143
9030TZ Exterior -Wall Mount 721143
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193795 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 783927193795
Category: Outdoor Wall Bracket
Glass: Seeded
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721143
Product Name 9030TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details