Capital Lighting, Inc. 8110TZ Flush Mounts-Bowl Style 721138

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927195171 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927195171 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8110TZ Flush Mounts-Bowl Style - 721138 - Capital Lighting, Inc.
Columbus, OH, USA
8110TZ Flush Mounts-Bowl Style
721138
8110TZ Flush Mounts-Bowl Style 721138
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Flush Mount UPC: 783927195171 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 3.8
Product Name: Three Light Flush Mount
UPC: 783927195171
Category: Flush Mount Incandescent
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721138
Product Name 8110TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details