Capital Lighting, Inc. 8108NI Flush Mounts-Bowl Style 721133

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195126 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195126 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8108NI Flush Mounts-Bowl Style - 721133 - Capital Lighting, Inc.
Columbus, OH, USA
8108NI Flush Mounts-Bowl Style
721133
8108NI Flush Mounts-Bowl Style 721133
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195126 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2.8
Product Name: Two Light Flush Mount
UPC: 783927195126
Category: Flush Mount Incandescent
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721133
Product Name 8108NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details