Capital Lighting, Inc. 65277 Mini Pendants-Rod 721124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927211680 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927211680 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65277 Mini Pendants-Rod - 721124 - Capital Lighting, Inc.
Columbus, OH, USA
65277 Mini Pendants-Rod
721124
65277 Mini Pendants-Rod 721124
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927211680 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3.2
Product Name: One Light Mini Pendant
UPC: 783927211680
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721124
Product Name 65277 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details