Capital Lighting, Inc. 65275 Island/Pool Table-2 Light Bar 721104

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cashmere Weight: 10.7 Product Name: Two Light Island Pendant UPC: 783927193139 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cashmere Weight: 10.7 Product Name: Two Light Island Pendant UPC: 783927193139 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65275 Island/Pool Table-2 Light Bar - 721104 - Capital Lighting, Inc.
Columbus, OH, USA
65275 Island/Pool Table-2 Light Bar
721104
65275 Island/Pool Table-2 Light Bar 721104
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cashmere Weight: 10.7 Product Name: Two Light Island Pendant UPC: 783927193139 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Length 15.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Cashmere
Weight: 10.7
Product Name: Two Light Island Pendant
UPC: 783927193139
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721104
Product Name 65275 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details