Capital Lighting, Inc. 66044 Mid. Chandeliers-Glass Up 721103

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cashmere Weight: 13.3 Product Name: Five Light Chandelier UPC: 783927193122 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cashmere Weight: 13.3 Product Name: Five Light Chandelier UPC: 783927193122 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
66044 Mid. Chandeliers-Glass Up - 721103 - Capital Lighting, Inc.
Columbus, OH, USA
66044 Mid. Chandeliers-Glass Up
721103
66044 Mid. Chandeliers-Glass Up 721103
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cashmere Weight: 13.3 Product Name: Five Light Chandelier UPC: 783927193122 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cashmere
Weight: 13.3
Product Name: Five Light Chandelier
UPC: 783927193122
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721103
Product Name 66044 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details