Capital Lighting, Inc. 78012BBZ Sconces-Wall Torchieres 721087

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Wall Lamp UPC: 038463002781 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Wall Lamp UPC: 038463002781 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
78012BBZ Sconces-Wall Torchieres - 721087 - Capital Lighting, Inc.
Columbus, OH, USA
78012BBZ Sconces-Wall Torchieres
721087
78012BBZ Sconces-Wall Torchieres 721087
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Wall Lamp UPC: 038463002781 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 6
Product Name: Two Light Wall Lamp
UPC: 038463002781
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721087
Product Name 78012BBZ Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details