Capital Lighting, Inc. 25692 Bathroom Fixtures-Three Lights 720980

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25692 Bathroom Fixtures-Three Lights - 720980 - Capital Lighting, Inc.
Columbus, OH, USA
25692 Bathroom Fixtures-Three Lights
720980
25692 Bathroom Fixtures-Three Lights 720980
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harvest Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720980
Product Name 25692 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details