Capital Lighting, Inc. 31612 Pendants-Bowl Style 720952

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite

Suppliers

Company
Product
Description
Supplier Links
31612 Pendants-Bowl Style - 720952 - Capital Lighting, Inc.
Columbus, OH, USA
31612 Pendants-Bowl Style
720952
31612 Pendants-Bowl Style 720952
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Granite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720952
Product Name 31612 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details