Capital Lighting, Inc. 7701 Exterior -Wall Mt./Flush 720899

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 5.11 Extension: 4.09 Bulb Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073181790 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 5.11 Extension: 4.09 Bulb Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073181790 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
7701 Exterior -Wall Mt./Flush - 720899 - Capital Lighting, Inc.
Columbus, OH, USA
7701 Exterior -Wall Mt./Flush
720899
7701 Exterior -Wall Mt./Flush 720899
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 5.11 Extension: 4.09 Bulb Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073181790 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 5.11
Extension: 4.09
Bulb
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073181790
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720899
Product Name 7701 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details