Capital Lighting, Inc. 5177C Exterior -Wall Mt./Flush 720893

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 6.37 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176161 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 6.37 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176161 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5177C Exterior -Wall Mt./Flush - 720893 - Capital Lighting, Inc.
Columbus, OH, USA
5177C Exterior -Wall Mt./Flush
720893
5177C Exterior -Wall Mt./Flush 720893
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 6.37 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176161 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 6.37
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073176161
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720893
Product Name 5177C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details