Capital Lighting, Inc. 5121C Exterior -Wall Mt./Flush 720892

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 077073251219 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 077073251219 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5121C Exterior -Wall Mt./Flush - 720892 - Capital Lighting, Inc.
Columbus, OH, USA
5121C Exterior -Wall Mt./Flush
720892
5121C Exterior -Wall Mt./Flush 720892
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 077073251219 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Outdoor Light
UPC: 077073251219
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720892
Product Name 5121C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details