Capital Lighting, Inc. PW614B2131HES Sconces-Pocket 720878

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.50 Extension: 4 Bulb Type: 13Q Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Wall Fixture UPC: 0077073131283 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.50 Extension: 4 Bulb Type: 13Q Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Wall Fixture UPC: 0077073131283 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
PW614B2131HES Sconces-Pocket - 720878 - Capital Lighting, Inc.
Columbus, OH, USA
PW614B2131HES Sconces-Pocket
720878
PW614B2131HES Sconces-Pocket 720878
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.50 Extension: 4 Bulb Type: 13Q Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Wall Fixture UPC: 0077073131283 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.50
Extension: 4
Bulb
Type: 13Q
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Wall Fixture
UPC: 0077073131283
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720878
Product Name PW614B2131HES Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details