Capital Lighting, Inc. HW336AMSC1A35 Sconces-Single Glass 720868

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110110 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110110 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW336AMSC1A35 Sconces-Single Glass - 720868 - Capital Lighting, Inc.
Columbus, OH, USA
HW336AMSC1A35 Sconces-Single Glass
720868
HW336AMSC1A35 Sconces-Single Glass 720868
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110110 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.32
Height: 5.25
Extension: 6
Bulb
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073110110
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720868
Product Name HW336AMSC1A35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details