Capital Lighting, Inc. HW332PGSC2G60 Sconces-Single Glass 720805

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5.25 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110080 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5.25 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110080 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW332PGSC2G60 Sconces-Single Glass - 720805 - Capital Lighting, Inc.
Columbus, OH, USA
HW332PGSC2G60 Sconces-Single Glass
720805
HW332PGSC2G60 Sconces-Single Glass 720805
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 5.25 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110080 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.50
Extension: 5.25
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073110080
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720805
Product Name HW332PGSC2G60 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details