Capital Lighting, Inc. 6238/2 Sconces-Pocket 720733

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119623825 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119623825 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
6238/2 Sconces-Pocket - 720733 - Capital Lighting, Inc.
Columbus, OH, USA
6238/2 Sconces-Pocket
720733
6238/2 Sconces-Pocket 720733
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119623825 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sunset Silver
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 748119623825
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720733
Product Name 6238/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details