Capital Lighting, Inc. 6242/4 Flush Mounts-Bowl Style 720732

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Flush Mount UPC: 748119624242 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Flush Mount UPC: 748119624242 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
6242/4 Flush Mounts-Bowl Style - 720732 - Capital Lighting, Inc.
Columbus, OH, USA
6242/4 Flush Mounts-Bowl Style
720732
6242/4 Flush Mounts-Bowl Style 720732
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Flush Mount UPC: 748119624242 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Bronze
Weight: 11
Product Name: Two Light Flush Mount
UPC: 748119624242
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720732
Product Name 6242/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details