Capital Lighting, Inc. 4013/6+3RS Mid. Chandeliers-Candle 720724

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119401379 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119401379 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
4013/6+3RS Mid. Chandeliers-Candle - 720724 - Capital Lighting, Inc.
Columbus, OH, USA
4013/6+3RS Mid. Chandeliers-Candle
720724
4013/6+3RS Mid. Chandeliers-Candle 720724
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119401379 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rust
Weight: 12
Product Name: Nine Light Chandelier
UPC: 748119401379
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720724
Product Name 4013/6+3RS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details