Capital Lighting, Inc. 4012/5AMB Mid. Chandeliers-Candle 720707

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119012483 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119012483 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4012/5AMB Mid. Chandeliers-Candle - 720707 - Capital Lighting, Inc.
Columbus, OH, USA
4012/5AMB Mid. Chandeliers-Candle
720707
4012/5AMB Mid. Chandeliers-Candle 720707
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119012483 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rust
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119012483
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720707
Product Name 4012/5AMB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details