Capital Lighting, Inc. 7040/2 Bathroom Fixtures-Two Lights 720624

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Deep Rust Weight: 7 Product Name: Two Light Vanity UPC: 748119010380 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Deep Rust Weight: 7 Product Name: Two Light Vanity UPC: 748119010380 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
7040/2 Bathroom Fixtures-Two Lights - 720624 - Capital Lighting, Inc.
Columbus, OH, USA
7040/2 Bathroom Fixtures-Two Lights
720624
7040/2 Bathroom Fixtures-Two Lights 720624
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Deep Rust Weight: 7 Product Name: Two Light Vanity UPC: 748119010380 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Deep Rust
Weight: 7
Product Name: Two Light Vanity
UPC: 748119010380
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720624
Product Name 7040/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details