Capital Lighting, Inc. JC317AMBZ2D60 Semi-Flush Mts.-Bowl Style 720598

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113265 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113265 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC317AMBZ2D60 Semi-Flush Mts.-Bowl Style - 720598 - Capital Lighting, Inc.
Columbus, OH, USA
JC317AMBZ2D60 Semi-Flush Mts.-Bowl Style
720598
JC317AMBZ2D60 Semi-Flush Mts.-Bowl Style 720598
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113265 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Bulb
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Ceiling Fixture
UPC: 0077073113265
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720598
Product Name JC317AMBZ2D60 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details