Capital Lighting, Inc. JC317AMSC2D60 Semi-Flush Mts.-Bowl Style 720579

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113272 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113272 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC317AMSC2D60 Semi-Flush Mts.-Bowl Style - 720579 - Capital Lighting, Inc.
Columbus, OH, USA
JC317AMSC2D60 Semi-Flush Mts.-Bowl Style
720579
JC317AMSC2D60 Semi-Flush Mts.-Bowl Style 720579
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113272 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Bulb
Qty: 3
Wattage: 15
Finish: Satin Nickel
Product Name: Three Light Ceiling Fixture
UPC: 0077073113272
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720579
Product Name JC317AMSC2D60 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details