Capital Lighting, Inc. JC317MOSC2D60 Semi-Flush Mts.-Bowl Style 720574

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113296 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113296 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC317MOSC2D60 Semi-Flush Mts.-Bowl Style - 720574 - Capital Lighting, Inc.
Columbus, OH, USA
JC317MOSC2D60 Semi-Flush Mts.-Bowl Style
720574
JC317MOSC2D60 Semi-Flush Mts.-Bowl Style 720574
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113296 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Bulb
Qty: 3
Wattage: 15
Finish: Satin Nickel
Product Name: Three Light Ceiling Fixture
UPC: 0077073113296
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720574
Product Name JC317MOSC2D60 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details