Capital Lighting, Inc. JC318AMBZ2D100 Semi-Flush Mts.-Bowl Style 720572

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113364 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113364 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC318AMBZ2D100 Semi-Flush Mts.-Bowl Style - 720572 - Capital Lighting, Inc.
Columbus, OH, USA
JC318AMBZ2D100 Semi-Flush Mts.-Bowl Style
720572
JC318AMBZ2D100 Semi-Flush Mts.-Bowl Style 720572
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113364 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.80
Bulb
Qty: 3
Wattage: 32
Finish: Bronze
Product Name: Three Light Ceiling Fixture
UPC: 0077073113364
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720572
Product Name JC318AMBZ2D100 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details