Capital Lighting, Inc. 1591 Exterior -Wall Mt./Flush 720529

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 10.80 Extension: 5.4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172460 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 10.80 Extension: 5.4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172460 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1591 Exterior -Wall Mt./Flush - 720529 - Capital Lighting, Inc.
Columbus, OH, USA
1591 Exterior -Wall Mt./Flush
720529
1591 Exterior -Wall Mt./Flush 720529
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 10.80 Extension: 5.4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073172460 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 10.80
Extension: 5.4
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073172460
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720529
Product Name 1591 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details