Capital Lighting, Inc. 1730 Exterior -Wall Mt./Flush 720521

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.9 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172866 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.9 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172866 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1730 Exterior -Wall Mt./Flush - 720521 - Capital Lighting, Inc.
Columbus, OH, USA
1730 Exterior -Wall Mt./Flush
720521
1730 Exterior -Wall Mt./Flush 720521
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.9 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172866 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Extension: 4.9
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073172866
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720521
Product Name 1730 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details