Capital Lighting, Inc. 1479 Exterior -Wall Mt./Flush 720508

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 26 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073739052 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 26 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073739052 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1479 Exterior -Wall Mt./Flush - 720508 - Capital Lighting, Inc.
Columbus, OH, USA
1479 Exterior -Wall Mt./Flush
720508
1479 Exterior -Wall Mt./Flush 720508
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 26 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073739052 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.80
Height: 7.10
Extension: 5.4
Bulb
Type: Incandescent
Qty: 1
Wattage: 26
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073739052
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720508
Product Name 1479 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details