Capital Lighting, Inc. 8540 Exterior -Wall Mt./Flush 720500

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 4.87 Extension: 6.37 Bulb Qty: 2 Wattage: 60 Finish: Metallic Gray Product Name: Two Light Outdoor Fixture UPC: 0077073184173 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 4.87 Extension: 6.37 Bulb Qty: 2 Wattage: 60 Finish: Metallic Gray Product Name: Two Light Outdoor Fixture UPC: 0077073184173 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
8540 Exterior -Wall Mt./Flush - 720500 - Capital Lighting, Inc.
Columbus, OH, USA
8540 Exterior -Wall Mt./Flush
720500
8540 Exterior -Wall Mt./Flush 720500
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 4.87 Extension: 6.37 Bulb Qty: 2 Wattage: 60 Finish: Metallic Gray Product Name: Two Light Outdoor Fixture UPC: 0077073184173 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.62
Height: 4.87
Extension: 6.37
Bulb
Qty: 2
Wattage: 60
Finish: Metallic Gray
Product Name: Two Light Outdoor Fixture
UPC: 0077073184173
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720500
Product Name 8540 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details