Capital Lighting, Inc. 8059/2 Semi-Flush Mts.-Bowl Style 720469

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119805924 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119805924 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8059/2 Semi-Flush Mts.-Bowl Style - 720469 - Capital Lighting, Inc.
Columbus, OH, USA
8059/2 Semi-Flush Mts.-Bowl Style
720469
8059/2 Semi-Flush Mts.-Bowl Style 720469
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Two Light Semi Flush UPC: 748119805924 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 8
Product Name: Two Light Semi Flush
UPC: 748119805924
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720469
Product Name 8059/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details