Capital Lighting, Inc. 7046/3 Semi-Flush Mts.-Other 720414

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Three Light Semi Flush UPC: 748119704630 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Three Light Semi Flush UPC: 748119704630 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
7046/3 Semi-Flush Mts.-Other - 720414 - Capital Lighting, Inc.
Columbus, OH, USA
7046/3 Semi-Flush Mts.-Other
720414
7046/3 Semi-Flush Mts.-Other 720414
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Three Light Semi Flush UPC: 748119704630 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 7
Product Name: Three Light Semi Flush
UPC: 748119704630
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720414
Product Name 7046/3 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details