Capital Lighting, Inc. 9105/4 Semi-Flush Mts.-Other 720411

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronzed Rust Weight: 19 Product Name: Four Light Semi Flush UPC: 748119910543 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronzed Rust Weight: 19 Product Name: Four Light Semi Flush UPC: 748119910543 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
9105/4 Semi-Flush Mts.-Other - 720411 - Capital Lighting, Inc.
Columbus, OH, USA
9105/4 Semi-Flush Mts.-Other
720411
9105/4 Semi-Flush Mts.-Other 720411
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronzed Rust Weight: 19 Product Name: Four Light Semi Flush UPC: 748119910543 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Bronzed Rust
Weight: 19
Product Name: Four Light Semi Flush
UPC: 748119910543
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720411
Product Name 9105/4 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details