Capital Lighting, Inc. 140-1MT Mini Pendants-Cable 720373

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140162 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140162 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
140-1MT Mini Pendants-Cable - 720373 - Capital Lighting, Inc.
Columbus, OH, USA
140-1MT Mini Pendants-Cable
720373
140-1MT Mini Pendants-Cable 720373
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140162 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 2
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119140162
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720373
Product Name 140-1MT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details