Capital Lighting, Inc. 2394/3 Semi-Flush Mts.-Bowl Style 720302

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119239439 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119239439 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2394/3 Semi-Flush Mts.-Bowl Style - 720302 - Capital Lighting, Inc.
Columbus, OH, USA
2394/3 Semi-Flush Mts.-Bowl Style
720302
2394/3 Semi-Flush Mts.-Bowl Style 720302
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 11 Product Name: Three Light Semi Flush UPC: 748119239439 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Weight: 11
Product Name: Three Light Semi Flush
UPC: 748119239439
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720302
Product Name 2394/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details