Capital Lighting, Inc. 9901WH Exterior -Post/Pier Head 720256

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927025072 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927025072 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
9901WH Exterior -Post/Pier Head - 720256 - Capital Lighting, Inc.
Columbus, OH, USA
9901WH Exterior -Post/Pier Head
720256
9901WH Exterior -Post/Pier Head 720256
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927025072 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Fixture
UPC: 783927025072
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720256
Product Name 9901WH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details