Capital Lighting, Inc. 9302BK Exterior -Wall Mount 720225

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Material Product Name: One Light Outdoor Fixture UPC: 783927025041 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Material Product Name: One Light Outdoor Fixture UPC: 783927025041 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
9302BK Exterior -Wall Mount - 720225 - Capital Lighting, Inc.
Columbus, OH, USA
9302BK Exterior -Wall Mount
720225
9302BK Exterior -Wall Mount 720225
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Material Product Name: One Light Outdoor Fixture UPC: 783927025041 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Material
Product Name: One Light Outdoor Fixture
UPC: 783927025041
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720225
Product Name 9302BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details