Capital Lighting, Inc. 416-1CN Mini Pendants-Cable 720193

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012964 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012964 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
416-1CN Mini Pendants-Cable - 720193 - Capital Lighting, Inc.
Columbus, OH, USA
416-1CN Mini Pendants-Cable
720193
416-1CN Mini Pendants-Cable 720193
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012964 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119012964
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720193
Product Name 416-1CN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details