Capital Lighting, Inc. 85003 Mid. Chandeliers-Candle 720072

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Deep Rust Weight: 20 Product Name: Nine Light Chandelier UPC: 748119850030 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Deep Rust Weight: 20 Product Name: Nine Light Chandelier UPC: 748119850030 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85003 Mid. Chandeliers-Candle - 720072 - Capital Lighting, Inc.
Columbus, OH, USA
85003 Mid. Chandeliers-Candle
720072
85003 Mid. Chandeliers-Candle 720072
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Deep Rust Weight: 20 Product Name: Nine Light Chandelier UPC: 748119850030 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Deep Rust
Weight: 20
Product Name: Nine Light Chandelier
UPC: 748119850030
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720072
Product Name 85003 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details