Capital Lighting, Inc. 71210 Lamps-Table Lamps 719999

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
71210 Lamps-Table Lamps - 719999 - Capital Lighting, Inc.
Columbus, OH, USA
71210 Lamps-Table Lamps
719999
71210 Lamps-Table Lamps 719999
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719999
Product Name 71210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details